NXP Semiconductors 500MHZ Embedded Microprocessor MPU MVF50NN151CMK50

Description
IC MPU VYBRID 500MHZ 364LFBGA Product overview: MVF50NN151CMK50 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 500MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MVF50NN151CMK50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU VYBRID 500MHZ 364LFBGA Product overview: MVF50NN151CMK50 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 500MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MVF50NN151CMK50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500MHZ Embedded Microprocessor MPU - 694-MVF50NN151CMK50 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHZ Embedded Microprocessor MPU
694-MVF50NN151CMK50
500MHZ Embedded Microprocessor MPU 694-MVF50NN151CMK50
IC MPU VYBRID 500MHZ 364LFBGA Product overview: MVF50NN151CMK50 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 500MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MVF50NN151CMK50 can be used for catalog matching and distributor lookup.

IC MPU VYBRID 500MHZ 364LFBGA Product overview: MVF50NN151CMK50 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 500MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MVF50NN151CMK50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1228754-MVF50NN151CMK50 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1228754-MVF50NN151CMK50
Integrated Circuits (ICs) - Embedded - Microprocessors 1228754-MVF50NN151CMK50
Win Source Part Number: 1228754-MVF50NN151CM K50 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: Vybrid, VF5xx Core Processor: ARM® Cortex®-A5 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 500MHz Co-Processors/DSP: Multimedia; NEON™ MPE RAM Controllers: LPDDR2, DDR3, DRAM Graphics Acceleration: Yes Display & Interface Controllers: DCU, GPU, LCD, VideoADC, VIU Ethernet: 10/100Mbps (2) USB: USB 2.0 OTG + PHY (1) Voltage - I/O: 3.3V Package: Bulk Additional Interfaces: CAN, I²C, IrDA, LIN, SCI, SDHC, SPI, UART/USART Standard Package: 1 Package / Case: 364-LFBGA Supplier Device Package: 364-LFBGA (17x17) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 59 pct. HTSUS: 8542.31.0001 Mfr: Freescale Semiconductor Other Names: NXPFREMVF50NN151CMK5 0,2156-MVF50NN151CMK 50

Win Source Part Number: 1228754-MVF50NN151CMK50
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: Vybrid, VF5xx
Core Processor: ARM® Cortex®-A5
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 500MHz
Co-Processors/DSP: Multimedia; NEON™ MPE
RAM Controllers: LPDDR2, DDR3, DRAM
Graphics Acceleration: Yes
Display & Interface Controllers: DCU, GPU, LCD, VideoADC, VIU
Ethernet: 10/100Mbps (2)
USB: USB 2.0 OTG + PHY (1)
Voltage - I/O: 3.3V
Package: Bulk
Additional Interfaces: CAN, I²C, IrDA, LIN, SCI, SDHC, SPI, UART/USART
Standard Package: 1
Package / Case: 364-LFBGA
Supplier Device Package: 364-LFBGA (17x17)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 59 pct.
HTSUS: 8542.31.0001
Mfr: Freescale Semiconductor
Other Names: NXPFREMVF50NN151CMK50,2156-MVF50NN151CMK50

Buy Now Datasheet
Microprocessors - MVF50NN151CMK50-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MVF50NN151CMK50-ND
Microprocessors MVF50NN151CMK50-ND
ARM® Cortex®-A5 Microprocessor IC Vybrid, VF5xx 1 Core, 32-Bit 500MHz 364-LFBGA (17x17)

ARM® Cortex®-A5 Microprocessor IC Vybrid, VF5xx 1 Core, 32-Bit 500MHz 364-LFBGA (17x17)

Buy Now Datasheet
Microprocessors - MVF50NN151CMK50 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MVF50NN151CMK50
Microprocessors MVF50NN151CMK50
ARM® Cortex®-A5 Microprocessor IC Vybrid, VF5xx 1 Core, 32-Bit 500MHz 364-LFBGA (17x17)

ARM® Cortex®-A5 Microprocessor IC Vybrid, VF5xx 1 Core, 32-Bit 500MHz 364-LFBGA (17x17)

Buy Now Datasheet
Microprocessors - MVF50NN151CMK50 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MVF50NN151CMK50
Microprocessors MVF50NN151CMK50
ARM® Cortex®-A5 Microprocessor IC Vybrid, VF5xx 1 Core, 32-Bit 500MHz 364-LFBGA (17x17)

ARM® Cortex®-A5 Microprocessor IC Vybrid, VF5xx 1 Core, 32-Bit 500MHz 364-LFBGA (17x17)

Buy Now Datasheet
Embedded - Microprocessors - MVF50NN151CMK50 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MVF50NN151CMK50
Embedded - Microprocessors MVF50NN151CMK50
IC MCU 32BIT ROMLESS 364MAPBGA

IC MCU 32BIT ROMLESS 364MAPBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MVF50NN151CMK50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MVF50NN151CMK50
Integrated Circuits (ICs) - Embedded - Microprocessors MVF50NN151CMK50
VYBRID F 32-BIT MPU, ARM CORTEX-

VYBRID F 32-BIT MPU, ARM CORTEX-

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MVF50NN151CMK50 1228754-MVF50NN151CMK50 MVF50NN151CMK50-ND MVF50NN151CMK50 MVF50NN151CMK50 MVF50NN151CMK50
Product Name 500MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Microprocessor Family VF5xx ARM; ARM® Cortex®-A5 ARM® Cortex®-A5 ARM; ARM® Cortex®-A5 ARM; ARMR CortexR-A5
Supply Voltage 3.3 V 3.3V 3.3V
Package Type Other; Tray Other; 364-LFBGA BGA; Other; 364-LFBGA
Pin Count 364 364
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3703CUS - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
DM388 DaVinci Digital Media Processor - DM388AAARD21FP - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC III
Package Type Other; 783 FC-BGA HiTCE
Clock Speed 833 MHz
View Details
Microprocessors - 150-SAM9X75D5M-V/4TB-SL3-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details