Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1227134-MSC8256SVT10
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC PROCESSOR 6-CORE 783FCBGA
MSC8256 - StarCore DSP, 32-Bit
IC PROCESSOR 6-CORE 783FCBGA
DIGITAL SIGNAL PROCESSOR, 32-BIT
DIGITAL SIGNAL PROCESSOR, 32-BIT
IC PROCESSOR 6-CORE 783FCBGA
| Win Source Electronics | DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 1227134-MSC8256SVT1000B | MSC8256SVT1000B-ND | MSC8256SVT1000B | MSC8256SVT1000B | MSC8256SVT1000B | MSC8256SVT1000B |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - MSC8256SVT1000B | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | |
| Supply Voltage | 2.5V; 1.00V | |||||
| Package Type | Other; 783-BBGA, FCBGA | BGA; Other; BGA783 | BGA; Other; 783-BBGA, FCBGA | |||
| Pin Count | 783 | |||||
| Clock Speed | 1000 MHz | 1000 MHz | 1000 MHz | 1000 MHz |