The MSC8157TAG1000A is a six-core Digital Signal Processor (DSP) featuring StarCore SC3850 cores, each operating at 1 GHz. It includes a 32 Kbyte L1 instruction cache and a 32 Kbyte L1 data cache, along with a unified 512 Kbyte L2 cache that can be configured as M2 memory. The processor supports advanced memory management with an MMU and features a chip-level arbitration and switching system for efficient communication between cores and memory. This DSP is equipped with 3072 Kbyte of 128-bit wide M3 memory, which can be partially powered down to save energy. It also includes a 96 Kbyte boot ROM and supports multiple clock inputs and PLLs for flexible timing configurations. The second-generation Multi-Accelerator Platform Engine (MAPLE-B2) enhances processing capabilities for baseband applications, including turbo encoding, FFT processing, and equalization. Security features are integrated through a dedicated Security Engine optimized for various encryption algorithms, supporting multiple crypto-channels. The device includes a DDR controller capable of handling up to 2 Gbytes of DDR3 memory, and a DMA controller with extensive channel support for efficient data transfer. Connectivity options include high-speed serial interfaces with support for Serial RapidIO, PCI Express, and CPRI, making it suitable for high-bandwidth applications. The device is packaged in a 783-ball FC-PBGA format and is designed with low-power operation in mind, featuring various power management modes. This DSP is ideal for applications requiring high processing power and advanced security features.
Digital Signal Processor, CMOS
IC DSP 6X 1GHZ SC3850 783FCBGA
IC DSP 6X 1GHZ SC3850 783FCBGA
IC DSP 6X 1GHZ SC3850 783FCBGA
IC DSP 6X 1GHZ SC3850 783FCBGA
IC DSP 6X 1GHZ SC3850 783FCBGA
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | MSC8157TAG1000A | MSC8157TAG1000A-ND | MSC8157TAG1000A | MSC8157TAG1000A | MSC8157TAG1000A | MSC8157TAG1000A |
| Product Name | DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | |
| Package Type | BGA; Other; BGA783 | Other; 783-BBGA, FCBGA | BGA; Other; 783-BBGA, FCBGA | |||
| Supply Voltage | 1.5V; 2.5V; 1.00V | |||||
| Pin Count | 783 |