NXP Semiconductors Embedded - Embedded - DSP (Digital Signal Processors) - MSC8157MAG1000A MSC8157MAG1000A

Description
Manufacturer: NXP Win Source Part Number: 928158-MSC8157MAG100 0A Series: * Package: Bulk Part Status: Obsolete Family Name: MSC81 Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 928158-MSC8157MAG100 0A Series: * Package: Bulk Part Status: Obsolete Family Name: MSC81 Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - DSP (Digital Signal Processors) - MSC8157MAG1000A - 928158-MSC8157MAG1000A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - MSC8157MAG1000A
928158-MSC8157MAG1000A
Embedded - Embedded - DSP (Digital Signal Processors) - MSC8157MAG1000A 928158-MSC8157MAG1000A
Manufacturer: NXP Win Source Part Number: 928158-MSC8157MAG100 0A Series: * Package: Bulk Part Status: Obsolete Family Name: MSC81 Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: NXP
Win Source Part Number: 928158-MSC8157MAG1000A
Series: *
Package: Bulk
Part Status: Obsolete
Family Name: MSC81
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now
MSC8157MAG1000A Product overview: MSC8157MAG1000A from NXP Semiconductors is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-MSC8157MAG1000A can be used for catalog matching and distributor lookup.

MSC8157MAG1000A Product overview: MSC8157MAG1000A from NXP Semiconductors is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-MSC8157MAG1000A can be used for catalog matching and distributor lookup.

Supplier's Site
DSP (Digital Signal Processors) - MSC8157MAG1000A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
MSC8157MAG1000A
DSP (Digital Signal Processors) MSC8157MAG1000A
MSC8157MAG1000A

MSC8157MAG1000A

Buy Now
Embedded - DSP (Digital Signal Processors) - MSC8157MAG1000A - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
MSC8157MAG1000A
Embedded - DSP (Digital Signal Processors) MSC8157MAG1000A
MSC8157MAG1000A

MSC8157MAG1000A

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 928158-MSC8157MAG1000A 698-MSC8157MAG1000A MSC8157MAG1000A MSC8157MAG1000A
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - MSC8157MAG1000A Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2185LKSTZ-210 - Lingto Electronic Limited
Specs
Clock Speed 52 MHz
Interface Type Host Interface, Serial Port
View Details
SM320C6701 Floating Point Digital Signal Processor, Military - SM320C6701ZMBW14 - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 90 C (-40 to 194 F)
DMA Channels 4
View Details
3 suppliers
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details
DSP (Digital Signal Processors) - 150-DSPIC33AK256MPS506-I/M7-ND - DigiKey
Specs
Package Type Other; 64-VFQFN Exposed Pad
Pin Count 64
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details