Manufacturer: NXP
Win Source Part Number: 928156-MSC8157ETAG10
Series: StarCore
Operating Temperature Range: -40°C ~ 105°C (TJ)
Package: 783-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MSC81
Categories: Integrated Circuits (ICs)
Case / Package: 783-FCPBGA (29x29)
ECCN: 5A002A1
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 36
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 935323338557, MSC8157ETAG1000A-ND,
Digital Signal Processor, CMOS
SIX-CORE DIGITAL SIGNAL PROCESSO Product overview: MSC8157ETAG1000A from Freescale Semiconductor, Inc. (NXP Semiconductors) is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-MSC8157ETAG1000A
IC DSP 6X 1GHZ SC3850 783FCBGA
SIX-CORE DIGITAL SIGNAL PROCESSO
IC DSP 6X 1GHZ SC3850 783FCBGA
SIX-CORE DIGITAL SIGNAL PROCESSO
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 928156-MSC8157ETAG1000A | MSC8157ETAG1000A | 698-MSC8157ETAG1000A | MSC8157ETAG1000A-ND | MSC8157ETAG1000A | MSC8157ETAG1000A | MSC8157ETAG1000A |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - MSC8157ETAG1000A | Dsp | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | |
| Package Type | PBGA; Other; 783-FCPBGA (29x29) | BGA; Other; BGA783 | Other; Bulk | Other; 783-BBGA, FCBGA | BGA; Other; 783-BBGA, FCBGA | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Interface Type | Ethernet, I2C, PCI, RGMII, Serial RapidIO, SGMII, SPI, UART/USART | I²C; PCI; SPI; UART; USART | I²C; PCI; SPI; UART; USART; Ethernet, I²C, PCI, RGMII, Serial RapidIO, SGMII, SPI, UART/USART |