IC DSP 6X 1GHZ SC3850 783FCBGA
Digital Signal Processor, 32-Bit Size, CMOS, PBGA783
Digital Signal Processor, 32-Bit Product overview: MSC8156SAG1000B from NXP Semiconductors is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-MSC8156SAG1000B can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 059554-MSC8156SAG100
Packaging: Tray
Type: SC3850 Six Core
Voltage - I/O: 2.50V
Mounting: SMD (SMT)
Clock Rate: 1GHz
Non-Volatile Memory: ROM (96 kB)
On-Chip RAM: 576kB
Voltage - Core: 1.00V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 105°C (TJ)
Case / Package: 783-FCPBGA (29x29)
Alternative Parts (Cross-Reference): MSC8156TAG1000B;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IC DSP 6X 1GHZ SC3850 783FCBGA
IC DSP 6X 1GHZ SC3850 783FCBGA
Digital Signal Processor, 32-Bit
Digital Signal Processor, 32-Bit
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | MSC8156SAG1000B-ND | MSC8156SAG1000B | 698-MSC8156SAG1000B | 059554-MSC8156SAG1000B | MSC8156SAG1000B | MSC8156SAG1000B | MSC8156SAG1000B |
| Product Name | DSP (Digital Signal Processors) | 32-bit Dsp | Embedded - Embedded - DSP (Digital Signal Processors) - MSC8156SAG1000B | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | |
| Supply Voltage | 2.5V; 1.00V | 1.00V | |||||
| Package Type | Other; 783-BBGA, FCBGA | BGA; Other; BGA783 | Other; Bulk | PBGA; Other; 783-FCPBGA (29x29) | BGA; Other; 783-BBGA, FCBGA | ||
| Pin Count | 783 | 783 | |||||
| Clock Speed | 1000 MHz | 1000 MHz | 1000 MHz | 1000 MHz | 1000 MHz |