NXP Semiconductors DSP (Digital Signal Processors) MSC8152TAG1000B

Description
RISC Microprocessor, 1000MHz, CMOS, PBGA783
Request a Quote Datasheet
Description
RISC Microprocessor, 1000MHz, CMOS, PBGA783
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MSC8152TAG1000B - Rochester Electronics
Newburyport, MA, United States
RISC Microprocessor, 1000MHz, CMOS, PBGA783

RISC Microprocessor, 1000MHz, CMOS, PBGA783

Supplier's Site Datasheet
DSP (Digital Signal Processors) - MSC8152TAG1000B-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
MSC8152TAG1000B-ND
DSP (Digital Signal Processors) MSC8152TAG1000B-ND
IC DSP 2X 1GHZ SC3850 783FCBGA

IC DSP 2X 1GHZ SC3850 783FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - MSC8152TAG1000B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
MSC8152TAG1000B
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) MSC8152TAG1000B
IC DSP 2X 1GHZ SC3850 783FCBGA

IC DSP 2X 1GHZ SC3850 783FCBGA

Supplier's Site
DSP (Digital Signal Processors) - MSC8152TAG1000B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
MSC8152TAG1000B
DSP (Digital Signal Processors) MSC8152TAG1000B
IC DSP 2X 1GHZ SC3850 783FCBGA

IC DSP 2X 1GHZ SC3850 783FCBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - MSC8152TAG1000B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
MSC8152TAG1000B
DSP (Digital Signal Processors) MSC8152TAG1000B
MSC8152 - StarCore DSP, 2x 1GHz

MSC8152 - StarCore DSP, 2x 1GHz

Buy Now
Embedded - DSP (Digital Signal Processors) - MSC8152TAG1000B - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
MSC8152TAG1000B
Embedded - DSP (Digital Signal Processors) MSC8152TAG1000B
IC DSP 2X 1GHZ SC3850 783FCBGA

IC DSP 2X 1GHZ SC3850 783FCBGA

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number MSC8152TAG1000B MSC8152TAG1000B-ND MSC8152TAG1000B MSC8152TAG1000B MSC8152TAG1000B
Product Name DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Package Type BGA; Other; BGA783 Other; 783-BBGA, FCBGA BGA; Other; 783-BBGA, FCBGA
Supply Voltage 2.5V; 1.00V
Pin Count 783
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21478KBCZ-3A - Lingto Electronic Limited
Specs
Clock Speed 300 MHz
Interface Type I²C; SPI; UART; USART; DAI, DPI, EBI/EMI, I²C, SPI, SPORT, UART/USART
View Details
 - PEF66016EV2.1-G - Rochester Electronics
Intel Corporation
Specs
Package Type BGA; Other; LFBGA225
View Details