NXP Semiconductors Embedded - Embedded - DSP (Digital Signal Processors) - MSC8122TVT4800V MSC8122TVT4800V

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1227130-MSC8122TVT48 00V Manufacturer Homepage: www.freescale.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1227130-MSC8122TVT48 00V Manufacturer Homepage: www.freescale.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - MSC8122TVT4800V
1227130-MSC8122TVT4800V
Embedded - Embedded - DSP (Digital Signal Processors) - MSC8122TVT4800V 1227130-MSC8122TVT4800V
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1227130-MSC8122TVT48 00V Manufacturer Homepage: www.freescale.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1227130-MSC8122TVT4800V
Manufacturer Homepage: www.freescale.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now
 - MSC8122TVT4800V - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 32-Ext Bit, 300MHz, CMOS, PBGA431

Digital Signal Processor, 16-Bit Size, 32-Ext Bit, 300MHz, CMOS, PBGA431

Supplier's Site Datasheet
DSP (Digital Signal Processors) - MSC8122TVT4800V-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
MSC8122TVT4800V-ND
DSP (Digital Signal Processors) MSC8122TVT4800V-ND
IC DSP QUAD 16B 300MHZ 431FCBGA

IC DSP QUAD 16B 300MHZ 431FCBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - MSC8122TVT4800V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
MSC8122TVT4800V
DSP (Digital Signal Processors) MSC8122TVT4800V
IC DSP QUAD 16B 300MHZ 431FCBGA

IC DSP QUAD 16B 300MHZ 431FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - MSC8122TVT4800V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
MSC8122TVT4800V
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) MSC8122TVT4800V
IC DSP QUAD 16B 300MHZ 431FCBGA

IC DSP QUAD 16B 300MHZ 431FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 1227130-MSC8122TVT4800V MSC8122TVT4800V MSC8122TVT4800V-ND MSC8122TVT4800V MSC8122TVT4800V
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - MSC8122TVT4800V DSP (Digital Signal Processors) DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Data Bus 16-Bit 16-Bit
Package Type BGA; Other; FBGA431 Other; 431-BFBGA, FCBGA BGA; Other; 431-BFBGA, FCBGA
Supply Voltage 3.3V; 1.10V
Pin Count 431
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320VC5416 SMJ320VC5416 Fixed-Point DSP - SM320VC5416HFGW10 - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 100 MHz
MMACS 100
View Details
3 suppliers
 - ADSP-2111BS-80 - Rochester Electronics
Specs
Data Bus 16-Bit
Package Type QFP; Other; PQFP
View Details
4 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details