Digital Signal Processor, 32-Ext Bit, 400MHz, CMOS, PBGA431
Digital Signal Processor, 32-Ext Bit, 400MHz, CMOS, PBGA431
DSP 16BIT 400MHZ MULTI 431FCBGA
DSP 16BIT 400MHZ MULTI 431FCBGA
DSP 16BIT 400MHZ MULTI 431FCBGA
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | MSC8122TMP6400V | MSC8122TMP6400V-ND | MSC8122TMP6400V | MSC8122TMP6400V |
| Product Name | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | |
| Package Type | BGA; Other; FBGA431 | Other; 431-BFBGA, FCBGA | BGA; Other; 431-BFBGA, FCBGA | |
| Data Bus | 16-Bit | |||
| Supply Voltage | 3.3V; 1.10V | |||
| Pin Count | 431 |