Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1227127-MSC8103M1200
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
DSP 16BIT 300MHZ CPM 332FCBGA
DSP 16BIT 300MHZ CPM 332FCBGA Product overview: MSC8103M1200F from NXP Semiconductors is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 300MHZ. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 16BIT, 300MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-MSC8103M1200F can be used for catalog matching and distributor lookup.
DSP 16BIT 300MHZ CPM 332FCBGA
DSP 16BIT 300MHZ CPM 332FCBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 1227127-MSC8103M1200F | MSC8103M1200F-ND | 698-MSC8103M1200F | MSC8103M1200F | MSC8103M1200F |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - MSC8103M1200F | DSP (Digital Signal Processors) | 16-bit 16BIT 300MHZ Dsp | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Data Bus | 16-Bit | 16-Bit | |||
| Supply Voltage | 3.3V; 1.60V | ||||
| Package Type | Other; 332-BFBGA, FCBGA | Other; Tray | BGA; Other; 332-BFBGA, FCBGA | ||
| Pin Count | 332 |