The MSC8101M1500F is a 16-bit Digital Signal Processor (DSP) from Freescale Semiconductor, featuring the SC140 core optimized for efficient C/C++ code compilation. It operates at a clock speed of 300 MHz, delivering up to 1200 million instructions per second (MIPS) and 1500 million multiply-accumulate operations per second (MMACS). The device integrates four 16-bit ALUs, two 32-bit address generation units (AGUs), and a communications processor module (CPM) capable of handling various networking protocols, including Ethernet and ATM. With 512 KB of on-chip SRAM, the MSC8101 minimizes the need for external memory, enhancing performance in applications requiring high data throughput. The processor supports a 64-bit bus interface, allowing for efficient communication in multi-master system architectures. It also includes a 16-channel DMA controller for improved data handling and a programmable memory controller that can interface with multiple types of external memory. Target applications for the MSC8101 include third-generation wideband wireless infrastructure, packet telephony systems, and multi-channel modem banks. The device is designed for low power consumption, operating at 1.6 V for the core and 3.3 V for I/O, making it suitable for power-sensitive applications. The compact 17 mm vó 17 mm FC-PBGA package facilitates integration into space-constrained designs.
Manufacturer: NXP
Win Source Part Number: 789501-MSC8101M1500F
Series: StarCore
Packaging: Tray
Type: SC140 Core
Operating Temperature Range: -40°C ~ 75°C (TJ)
Voltage - I/O: 3.30V
Package: 332-BFBGA, FCPBGA
Mounting: SMD
Interface: Communications Processor Module (CPM)
Part Status: Obsolete(EOL)
Clock Rate: 300MHz
Non-Volatile Memory: External
On-Chip RAM: 512kB
Voltage - Core: 1.60V
Family Name: MSC8101
Categories: Integrated Circuits (ICs)
Manufacturer Package: 332-FCBGA (17x17)
Introduction Date: November 11, 2003
ECCN: 3A991
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
DSP 16BIT 300MHZ CPM 332FCBGA
DSP 16BIT 300MHZ CPM 332FCBGA / DSP 16bit 300MHz 300MIPS 332-Pin FCBGA Tray Product overview: MSC8101M1500F from NXP Semiconductors is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 300MHZ. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 16BIT, 300MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-MSC8101M1500F can be used for catalog matching and distributor lookup.
DSP 16BIT 300MHZ CPM 332FCBGA
DSP 16BIT 300MHZ CPM 332FCBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 789501-MSC8101M1500F | MSC8101M1500F-ND | 698-MSC8101M1500F | MSC8101M1500F | MSC8101M1500F |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - MSC8101M1500F | DSP (Digital Signal Processors) | 16-bit 16BIT 300MHZ Dsp | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Data Bus | 16-Bit | 16-Bit | 16-Bit | ||
| Supply Voltage | 1.60V | 3.3V; 1.60V | |||
| Clock Speed | 300 MHz | 300 MHz | 300 MHz | 300 MHz | |
| Operating Temperature | -40 to 75 C (-40 to 167 F) | -40 to 75 C (-40 to 167 F) | -40 C (-40 F) | -40 to 75 C (-40 to 167 F) |