DSP 16BIT 275MHZ CPM 332FCBGA
DSP 16BIT 275MHZ CPM 332FCBGA Product overview: MSC8101M1375F from NXP Semiconductors is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 275MHZ. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 16BIT, 275MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-MSC8101M1375F can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 1079903-MSC8101M1375
Packaging: Tray
Type: SC140 Core
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 275MHz
Non-Volatile Memory: External
On-Chip RAM: 512kB
Voltage - Core: 1.60V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C (TJ)
Case / Package: 332-FCBGA (17x17)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
DSP 16BIT 275MHZ CPM 332FCBGA
DSP 16BIT 275MHZ CPM 332FCBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | MSC8101M1375F-ND | 698-MSC8101M1375F | 1079903-MSC8101M1375F | MSC8101M1375F | MSC8101M1375F |
| Product Name | DSP (Digital Signal Processors) | 16-bit 16BIT 275MHZ Dsp | Embedded - Embedded - DSP (Digital Signal Processors) - MSC8101M1375F | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Data Bus | 16-Bit | 16-Bit | 16-Bit | ||
| Supply Voltage | 3.3V; 1.60V | 1.60V | |||
| Package Type | Other; 332-BFBGA, FCBGA | Other; Tray | Other; 332-FCBGA (17x17) | BGA; Other; 332-BFBGA, FCBGA | |
| Pin Count | 332 |