IC DSP PROCESSOR 16BIT 400MAPBGA
IC DSP PROCESSOR 16BIT 400MAPBGA
IC DSP PROCESSOR 16BIT 400MAPBGA
IC DSP PROCESSOR 16BIT 400MAPBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | MSC7116VM800-ND | MSC7116VM800 | MSC7116VM800 | MSC7116VM800 |
| Product Name | DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Data Bus | 16-Bit | |||
| Supply Voltage | 1.2V; 3.3V | |||
| Package Type | Other; 400-LFBGA | BGA; Other; 400-LFBGA | ||
| Pin Count | 400 |