DSP 16BIT W/DDR CTRLR 400-MAPBGA
DSP 16BIT W/DDR CTRLR 400-MAPBGA
DSP 16BIT W/DDR CTRLR 400-MAPBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | MSC7113VF1000-ND | MSC7113VF1000 | MSC7113VF1000 |
| Product Name | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Data Bus | 16-Bit | ||
| Supply Voltage | 1.2V; 3.3V | ||
| Package Type | Other; 400-LFBGA | BGA; Other; 400-LFBGA | |
| Pin Count | 400 |