RF Mosfet pHEMT FET 12V 180mA 3.55GHz 10dB 9W PLD-1.5
Win Source Part Number: 1080268-MRFG35010NR5
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 50
Voltage - Rated: 15 V
Frequency: 3.55GHz
Current - Test: 180 mA
Gain: 10dB
Transistor Type: pHEMT FET
Voltage - Test: 12 V
Power - Output: 9W
Package / Case: PLD-1.5
Supplier Device Package: PLD-1.5
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: NXP USA Inc.
Other Names: MRFG35010NR5CT,MRFG3
Base Product Number: MRFG35
Product Status: Obsolete
RF MOSFET PHEMT FET 12V PLD-1.5
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | MRFG35010NR5TR-ND | 1080268-MRFG35010NR5 | MRFG35010NR5 |
| Product Name | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | PLD-1.5 | SOT3 | PLD-1.5 |