RF MOSFET PHEMT FET 12V NI360 Product overview: MRFG35010AR1 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRFG35010AR1 can be used for catalog matching and distributor lookup.
RF Mosfet pHEMT FET 12V 140mA 3.55GHz 10dB 1W NI-360HF
Win Source Part Number: 1013427-MRFG35010AR1
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 500
Voltage - Rated: 15 V
Frequency: 3.55GHz
Current - Test: 140 mA
Gain: 10dB
Transistor Type: pHEMT FET
Voltage - Test: 12 V
Power - Output: 1W
Package / Case: NI-360HF
Supplier Device Package: NI-360HF
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: NXP USA Inc.
Base Product Number: MRFG35
Product Status: Obsolete
RF MOSFET PHEMT FET 12V NI360
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | 285-MRFG35010AR1 | MRFG35010AR1-ND | 1013427-MRFG35010AR1 | MRFG35010AR1 |
| Product Name | 12V MOSFET Transistor | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | Tape & Reel (TR) | NI-360HF | SOT3 | NI-360HF |