Win Source Part Number: 1080296-MRFE6VS25GN-
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Transistor
Package: Bulk
For Use With/Related Products: MRFE6VS25N
Standard Package: 1
Frequency: 960MHz ~ 1.215GHz
Supplied Contents: Board(s)
Alternative Parts (Cross-Reference): MRFE6VS25GN-960MRFE6
ECCN: 3B992
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: NXP USA Inc.
Other Names: 568-MRFE6VS25GN-960,
Base Product Number: MRFE6
MRFE6VS25N - Transistor Evaluation Board
MRFE6VS25GN REF BRD 1215MHZ 30W
RF Development Tools MRFE6VS25GN-960
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1080296-MRFE6VS25GN-960 | 568-MRFE6VS25GN-960-ND | MRFE6VS25GN-960 | MRFE6VS25GN-960 |
| Product Name | Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards | RF, RFID, Wireless Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards | RF Development Tools |
| Category | Developement Board | Developement Board |