Win Source Part Number: 1223192-MRFE6VP8600H
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 50
Voltage - Rated: 130 V
Frequency: 860MHz
Current - Test: 1.4 A
Gain: 19.3dB
Transistor Type: LDMOS (Dual)
Voltage - Test: 50 V
Power - Output: 125W
Package / Case: NI-1230S
Supplier Device Package: NI-1230S
ECCN: 5A991G
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: NXP USA Inc.
Other Names: MRFE6VP8600HSR5CT,MR
Base Product Number: MRFE6
Product Status: Obsolete
RF MOSFET LDMOS 50V NI1230
FET RF 2CH 130V 860MHZ NI1230S
RF MOSFET Transistors VHV6 600W NI1230S 50V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF MOSFET Transistors | RF Transistors | RF MOSFET Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1223192-MRFE6VP8600HSR5 | MRFE6VP8600HSR5 | MRFE6VP8600HSR5 | MRFE6VP8600HSR5 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF FETs, MOSFETs | RF MOSFET Transistors |
| Output Power | 125 watts | |||
| Power Gain | 19.3 dB | 19.3 dB | ||
| Operating Frequency | 860 MHz | 860 MHz | ||
| Package Type | SOT3 | Chassis Mount | NI-1230S |