The MRFE6S9200HSR3 is an N-channel lateral MOSFET for broadband RF power amplification up to 1000 MHz in 28 V base station systems. Packaged in the NI-880S case (CASE 465C-02, STYLE 1), it measures 22.99-23.24 mm long, 13.60-13.80 mm wide, and 1.45-1.70 mm high. It is rated for 66 V drain-source voltage, 150°C case temperature, and 225°C junction temperature. The device is internally matched, features integrated ESD protection compliant with JESD22-A114 (Class 1C) and EIA/JESD22-A115 (Class A), and is RoHS compliant. It operates with 21 dB typical gain and 35% drain efficiency at 880 MHz, 58 W average output, and can withstand 10:1 VSWR at 32 Vdc with 300 W CW power. Supplied in tape and reel, 250 units per reel.
Manufacturer: NXP USA Inc.
Win Source Part Number: 1325303-MRFE6S9200HS
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 250
Voltage - Rated: 66 V
Frequency: 880MHz
Current - Test: 1.4 A
Gain: 21dB
Transistor Type: LDMOS
Voltage - Test: 28 V
Power - Output: 58W
Supplier Device Package: NI-880S
Case / Package: NI-880S
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Base Product Number: MRFE6
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | 1325303-MRFE6S9200HSR3 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF |
| Output Power | 58 watts |