Win Source Part Number: 1231166-MRFE6S9135HR
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 1
Voltage - Rated: 66 V
Frequency: 940MHz
Current - Test: 1 A
Gain: 21dB
Transistor Type: LDMOS
Voltage - Test: 28 V
Power - Output: 39W
Package / Case: NI-880
Supplier Device Package: NI-880
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Freescale Semiconductor
Other Names: 2156-MRFE6S9135HR5,F
Base Product Number: MRFE6
RF Mosfet LDMOS 28V 1A 940MHz 21dB 39W NI-880H-2L
RF MOSFET LDMOS 28V NI880
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF MOSFET Transistors | Transistors | RF Transistors |
| Product Number | 1231166-MRFE6S9135HR5 | MRFE6S9135HR5-ND | MRFE6S9135HR5 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Output Power | 39 watts |