Manufacturer: NXP
Win Source Part Number: 928103-MRF9085LR3
Features: RF Mosfet LDMOS 26 V 700 mA 880MHz 17.9dB 90W NI-780H-2L
Package: SOT-957A
Package: Reel - TR
Part Status: Obsolete
Family Name: MRF90
Categories: Discrete Semiconductor Products
Case / Package: NI-780H-2L
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
RF Mosfet LDMOS 26V 700mA 880MHz 17.9dB 90W NI-780H-2L
FET RF 65V 880MHZ NI-780 / RF Mosfet 26 V 700 mA 880MHz 17.9dB 90W NI-780H-2L Product overview: MRF9085LR3 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 880MHZ, 26 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, 880MHZ, 26 V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF9085LR3 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 928103-MRF9085LR3 | MRF9085LR3-ND | 285-MRF9085LR3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF9085LR3 | RF FETs, MOSFETs | 65V 880MHZ 26 V MOSFET Transistor |
| Package Type | SOT3; NI-780H-2L | SOT-957A | Tape & Reel |