RF MOSFET LDMOS 26V NI360 Product overview: MRF9060LSR1 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 26V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF9060LSR1 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 135932-MRF9060LSR1
Packaging: Reel - TR
Voltage Rating: 65V
Frequency: 945MHz
Current - Test: 450mA
Gain: 17dB
Transistor Polarity: LDMOS
Voltage - Test: 26V
Power - Output: 60W
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: NI-360 Short Lead
RF MOSFET LDMOS 26V NI360
FET RF 65V 945MHZ NI-360S
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | RF MOSFET Transistors |
| Product Number | 285-MRF9060LSR1 | 135932-MRF9060LSR1 | MRF9060LSR1 | MRF9060LSR1 |
| Product Name | 26V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF9060LSR1 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF FETs, MOSFETs |
| Package Type | Tape & Reel (TR) | SOT3; NI-360 Short Lead | NI-360S | NI-360S |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| Polarity | LDMOS |