Win Source Part Number: 1231151-MRF9045LR5
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 50
Voltage - Rated: 65 V
Frequency: 945MHz
Current - Test: 350 mA
Gain: 18.8dB
Transistor Type: LDMOS
Voltage - Test: 28 V
Power - Output: 45W
Package / Case: NI-360
Supplier Device Package: NI-360 Short Lead
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: NXP USA Inc.
Base Product Number: MRF90
Product Status: Obsolete
RF MOSFET LDMOS 28V NI360
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF MOSFET Transistors | RF Transistors |
| Product Number | 1231151-MRF9045LR5 | MRF9045LR5 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Output Power | 45 watts |