Win Source Part Number: 1024800-MRF9045LR1
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 500
Voltage - Rated: 65 V
Frequency: 945MHz
Current - Test: 350 mA
Gain: 18.8dB
Transistor Type: LDMOS
Voltage - Test: 28 V
Power - Output: 45W
Package / Case: NI-360
Supplier Device Package: NI-360
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: NXP USA Inc.
Base Product Number: MRF90
Product Status: Obsolete
RF Mosfet LDMOS 28V 350mA 945MHz 18.8dB 45W NI-360
RF MOSFET LDMOS 28V NI360
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF MOSFET Transistors | Transistors | RF Transistors |
| Product Number | 1024800-MRF9045LR1 | MRF9045LR1-ND | MRF9045LR1 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Output Power | 45 watts |