RF Mosfet LDMOS 26V 250mA 945MHz 20dB 30W TO-270-2
Manufacturer: NXP
Win Source Part Number: 928101-MRF9030NR1
Features: RF Mosfet LDMOS 26 V 250 mA 945MHz 20dB 30W TO-270-2
Package: TO-270AA
Package: Reel - TR
Part Status: Obsolete
Family Name: MRF90
Categories: Discrete Semiconductor Products
Case / Package: TO-270-2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
RF MOSFET LDMOS 26V TO270-2
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors |
| Product Number | MRF9030NR1-ND | 928101-MRF9030NR1 | MRF9030NR1 |
| Product Name | RF FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF9030NR1 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | TO-270AA | SOT3; TO-270-2 | TO-270-2 |