Win Source Part Number: 1223300-MRF8S21140HS
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 50
Voltage - Rated: 65 V
Frequency: 2.14GHz
Current - Test: 970 mA
Gain: 17.9dB
Transistor Type: LDMOS
Voltage - Test: 28 V
Power - Output: 34W
Package / Case: NI-780S
Supplier Device Package: NI-780S
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: NXP USA Inc.
Base Product Number: MRF8
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | 1223300-MRF8S21140HSR5 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF |
| Output Power | 34 watts |