RF Mosfet LDMOS (Dual) 28V 550mA 1.98GHz ~ 2.01GHz 14.8dB 37W NI-780S-4L
Win Source Part Number: 1015973-MRF8P20165WH
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 50
Voltage - Rated: 65 V
Frequency: 1.88GHz ~ 2.025GHz
Current - Test: 550 mA
Gain: 14.8dB
Transistor Type: LDMOS (Dual)
Voltage - Test: 28 V
Power - Output: 37W
Package / Case: NI-780S-4
Supplier Device Package: NI-780S-4
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
Current Rating (Amps): 10µA
HTSUS: 8541.29.0075
Mfr: Freescale Semiconductor
Other Names: NXPNXPMRF8P20165WHSR
Product Status: Obsolete
RF MOSFET LDMOS 28V NI780
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | MRF8P20165WHSR5TR-ND | 1015973-MRF8P20165WHSR5 | MRF8P20165WHSR5 |
| Product Name | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | NI-780S-4L | SOT3 | Chassis Mount |