Manufacturer: NXP USA Inc.
Win Source Part Number: 1324361-MRF8P20100HS
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 50
Voltage - Rated: 65 V
Frequency: 2.03GHz
Current - Test: 400 mA
Gain: 16dB
Transistor Type: LDMOS (Dual)
Voltage - Test: 28 V
Power - Output: 20W
Supplier Device Package: NI-780S-4L
Case / Package: NI-780S-4L
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Base Product Number: MRF8
RoHS Status: ROHS3 Compliant
RF MOSFET LDMOS 28V NI780
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF MOSFET Transistors | RF Transistors |
| Product Number | 1324361-MRF8P20100HSR5 | MRF8P20100HSR5 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Output Power | 20 watts |