N-channel enhancement-mode lateral MOSFET designed for CDMA base station applications in the 2110 to 2170 MHz range, with an NI-780 package measuring 33.91 to 34.16 mm in length and 9.65 to 9.91 mm in width. It operates at a maximum drain-source voltage of 65 Vdc and a gate-source voltage of -6.0 to +10 Vdc, with a case operating temperature of 150 °C and a junction temperature rating of 225 °C. Thermal resistance from junction to case is 0.33 °C/W at 147 W CW. The device is internally matched, features integrated ESD protection meeting JESD22-A114 Class 1C, and is RoHS compliant. Typical single-carrier W-CDMA performance includes 17.5 dB power gain, 31% drain efficiency, and -37 dBc adjacent channel power ratio at 5 MHz offset with 44 W average output power.
RF Mosfet LDMOS 28V 1.35A 2.11GHz ~ 2.17GHz 17.5dB 44W NI-780H-2L
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | MRF7S21150HR3-ND |
| Product Name | RF FETs, MOSFETs |
| Package Type | SOT-957A |