NXP Semiconductors RF FETs, MOSFETs MRF7S19120NR1

Description
RF Mosfet LDMOS 28V 1.2A 1.99GHz 18dB 36W TO-270 WB-4
Request a Quote Datasheet
Description
RF Mosfet LDMOS 28V 1.2A 1.99GHz 18dB 36W TO-270 WB-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - MRF7S19120NR1-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
MRF7S19120NR1-ND
RF FETs, MOSFETs MRF7S19120NR1-ND
RF Mosfet LDMOS 28V 1.2A 1.99GHz 18dB 36W TO-270 WB-4

RF Mosfet LDMOS 28V 1.2A 1.99GHz 18dB 36W TO-270 WB-4

Buy Now Datasheet
28V MOSFET Transistor - 285-MRF7S19120NR1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
28V MOSFET Transistor
285-MRF7S19120NR1
28V MOSFET Transistor 285-MRF7S19120NR1
RF MOSFET LDMOS 28V TO270-4 Product overview: MRF7S19120NR1 from Freescale Semiconductor, Inc. (NXP Semiconductors) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF7S19120NR1 can be used for catalog matching and distributor lookup.

RF MOSFET LDMOS 28V TO270-4 Product overview: MRF7S19120NR1 from Freescale Semiconductor, Inc. (NXP Semiconductors) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF7S19120NR1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MRF7S19120NR1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MRF7S19120NR1
RF MOSFET LDMOS 28V TO270-4

RF MOSFET LDMOS 28V TO270-4

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number MRF7S19120NR1-ND 285-MRF7S19120NR1 MRF7S19120NR1
Product Name RF FETs, MOSFETs 28V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-270AB Bulk TO-270 WB-4
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 5 Watt, 32 V GaN RF Transistor - TGF2977-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 13 dB
View Details
4 suppliers
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Single FETs, MOSFETs - 94-2110-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers