NXP Semiconductors 28V MOSFET Transistor MRF7S19100NBR1

Description
RF MOSFET LDMOS 28V TO272-4 Product overview: MRF7S19100NBR1 from Freescale Semiconductor, Inc. (NXP Semiconductors) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF7S19100NBR1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF MOSFET LDMOS 28V TO272-4 Product overview: MRF7S19100NBR1 from Freescale Semiconductor, Inc. (NXP Semiconductors) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF7S19100NBR1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
28V MOSFET Transistor - 285-MRF7S19100NBR1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
28V MOSFET Transistor
285-MRF7S19100NBR1
28V MOSFET Transistor 285-MRF7S19100NBR1
RF MOSFET LDMOS 28V TO272-4 Product overview: MRF7S19100NBR1 from Freescale Semiconductor, Inc. (NXP Semiconductors) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF7S19100NBR1 can be used for catalog matching and distributor lookup.

RF MOSFET LDMOS 28V TO272-4 Product overview: MRF7S19100NBR1 from Freescale Semiconductor, Inc. (NXP Semiconductors) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF7S19100NBR1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF7S19100NBR1 - 041797-MRF7S19100NBR1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF7S19100NBR1
041797-MRF7S19100NBR1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF7S19100NBR1 041797-MRF7S19100NBR1
Manufacturer: NXP Win Source Part Number: 041797-MRF7S19100NBR 1 Packaging: Reel - TR Voltage Rating: 65V Frequency: 1.93GHz to 1.99GHz Current - Test: 1A Gain: 17.5dB Transistor Polarity: LDMOS Voltage - Test: 28V Power - Output: 29W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-272 WB-4

Manufacturer: NXP
Win Source Part Number: 041797-MRF7S19100NBR1
Packaging: Reel - TR
Voltage Rating: 65V
Frequency: 1.93GHz to 1.99GHz
Current - Test: 1A
Gain: 17.5dB
Transistor Polarity: LDMOS
Voltage - Test: 28V
Power - Output: 29W
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-272 WB-4

Buy Now Datasheet
RF FETs, MOSFETs - MRF7S19100NBR1-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
MRF7S19100NBR1-ND
RF FETs, MOSFETs MRF7S19100NBR1-ND
RF Mosfet LDMOS 28V 1A 1.93GHz ~ 1.99GHz 17.5dB 29W TO-272 WB-4

RF Mosfet LDMOS 28V 1A 1.93GHz ~ 1.99GHz 17.5dB 29W TO-272 WB-4

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MRF7S19100NBR1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MRF7S19100NBR1
RF MOSFET LDMOS 28V TO272-4

RF MOSFET LDMOS 28V TO272-4

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors
Product Number 285-MRF7S19100NBR1 041797-MRF7S19100NBR1 MRF7S19100NBR1-ND MRF7S19100NBR1
Product Name 28V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF7S19100NBR1 RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Bulk SOT3; TO-272 WB-4 TO-272BB TO-272BB
Unlock Full Specs
to access all available technical data