RF Mosfet LDMOS (Dual) 50V 1.4A 860MHz 22.5dB 90W NI-1230
FET RF 2CH 110V 860MHZ NI-1230
RF ULTRA HIGH FREQUENCY BAND, N-
RF MOSFET LDMOS 50V NI1230
| DigiKey | ODG (Origin Data Global) | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | RF MOSFET Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | MRF6VP3450HR6TR-ND | MRF6VP3450HR6 | MRF6VP3450HR6 | MRF6VP3450HR6 |
| Product Name | RF FETs, MOSFETs | RF FETs, MOSFETs | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | NI-1230 | NI-1230 | NI-1230 | NI-1230 |
| Polarity | Dual | LDMOS (Dual) | ||
| Transistor Technology / Material | LDMOS |