NXP Semiconductors RF FETs, MOSFETs MRF6V2150NBR1

Description
RF Mosfet LDMOS 50V 450mA 220MHz 25dB 150W TO-272 WB-4
Request a Quote Datasheet
Description
RF Mosfet LDMOS 50V 450mA 220MHz 25dB 150W TO-272 WB-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - MRF6V2150NBR1TR-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
MRF6V2150NBR1TR-ND
RF FETs, MOSFETs MRF6V2150NBR1TR-ND
RF Mosfet LDMOS 50V 450mA 220MHz 25dB 150W TO-272 WB-4

RF Mosfet LDMOS 50V 450mA 220MHz 25dB 150W TO-272 WB-4

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF6V2150NBR1 - 928079-MRF6V2150NBR1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF6V2150NBR1
928079-MRF6V2150NBR1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF6V2150NBR1 928079-MRF6V2150NBR1
Manufacturer: NXP Win Source Part Number: 928079-MRF6V2150NBR1 Features: RF Mosfet LDMOS 50 V 450 mA 220MHz 25dB 150W TO-272 WB-4 Package: TO-272BB Package: Reel - TR Part Status: Obsolete Family Name: MRF6 Categories: Discrete Semiconductor Products Case / Package: TO-272 WB-4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: 935316841528, MRF6V2150NBR1DKR, MRF6V2150NBR1CT, MRF6V2150NBR1TR, MRF6V2150NBR1-ND

Manufacturer: NXP
Win Source Part Number: 928079-MRF6V2150NBR1
Features: RF Mosfet LDMOS 50 V 450 mA 220MHz 25dB 150W TO-272 WB-4
Package: TO-272BB
Package: Reel - TR
Part Status: Obsolete
Family Name: MRF6
Categories: Discrete Semiconductor Products
Case / Package: TO-272 WB-4
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: 935316841528, MRF6V2150NBR1DKR, MRF6V2150NBR1CT, MRF6V2150NBR1TR, MRF6V2150NBR1-ND

Buy Now Datasheet
Singapore, Singapore
50V MOSFET Transistor
285-MRF6V2150NBR1
50V MOSFET Transistor 285-MRF6V2150NBR1
RF MOSFET LDMOS 50V TO272-4 Product overview: MRF6V2150NBR1 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF6V2150NBR1 can be used for catalog matching and distributor lookup.

RF MOSFET LDMOS 50V TO272-4 Product overview: MRF6V2150NBR1 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF6V2150NBR1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF FETs, MOSFETs - MRF6V2150NBR1 - ODG (Origin Data Global)
Shenzhen, China
RF FETs, MOSFETs
MRF6V2150NBR1
RF FETs, MOSFETs MRF6V2150NBR1
RF MOSFET LDMOS 50V TO272-4

RF MOSFET LDMOS 50V TO272-4

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MRF6V2150NBR1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MRF6V2150NBR1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MRF6V2150NBR1
RF MOSFET LDMOS 50V TO272-4

RF MOSFET LDMOS 50V TO272-4

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF MOSFET Transistors RF Transistors
Product Number MRF6V2150NBR1TR-ND 928079-MRF6V2150NBR1 285-MRF6V2150NBR1 MRF6V2150NBR1 MRF6V2150NBR1
Product Name RF FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF6V2150NBR1 50V MOSFET Transistor RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-272BB SOT3; TO-272 WB-4 Tape & Reel (TR) TO-272BB Chassis Mount
Unlock Full Specs
to access all available technical data