FET RF 68V 2.16GHZ NI-400S Product overview: MRF6S21050LSR3 from Freescale Semiconductor - NXP is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68V, 2.16GHZ. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 68V, 2.16GHZ, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF6S21050LSR3 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 024364-MRF6S21050LSR
Packaging: Reel - TR
Voltage Rating: 68V
Frequency: 2.16GHz
Current - Test: 450mA
Gain: 16dB
Transistor Polarity: LDMOS
Voltage - Test: 28V
Power - Output: 11.5W
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: NI-400S
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 285-MRF6S21050LSR3 | 024364-MRF6S21050LSR3 |
| Product Name | 68V 2.16GHZ MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF6S21050LSR3 |
| Package Type | Reel - TR | SOT3; NI-400S |