NXP Semiconductors RF FETs, MOSFETs MRF6S19140HR3

Description
RF Mosfet LDMOS 28V 1.15A 1.93GHz ~ 1.99GHz 16dB 29W NI-880H-2L
Request a Quote Datasheet
Description
RF Mosfet LDMOS 28V 1.15A 1.93GHz ~ 1.99GHz 16dB 29W NI-880H-2L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - MRF6S19140HR3-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
MRF6S19140HR3-ND
RF FETs, MOSFETs MRF6S19140HR3-ND
RF Mosfet LDMOS 28V 1.15A 1.93GHz ~ 1.99GHz 16dB 29W NI-880H-2L

RF Mosfet LDMOS 28V 1.15A 1.93GHz ~ 1.99GHz 16dB 29W NI-880H-2L

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF6S19140HR3 - 928074-MRF6S19140HR3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF6S19140HR3
928074-MRF6S19140HR3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF6S19140HR3 928074-MRF6S19140HR3
Manufacturer: NXP Win Source Part Number: 928074-MRF6S19140HR3 Features: RF Mosfet LDMOS 28 V 1.15 A 1.93GHz ~ 1.99GHz 16dB 29W NI-880H-2L Package: SOT-957A Package: Reel - TR Part Status: Obsolete Family Name: MRF6 Categories: Discrete Semiconductor Products Case / Package: NI-880H-2L ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0075

Manufacturer: NXP
Win Source Part Number: 928074-MRF6S19140HR3
Features: RF Mosfet LDMOS 28 V 1.15 A 1.93GHz ~ 1.99GHz 16dB 29W NI-880H-2L
Package: SOT-957A
Package: Reel - TR
Part Status: Obsolete
Family Name: MRF6
Categories: Discrete Semiconductor Products
Case / Package: NI-880H-2L
ECCN: 5A991G
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075

Buy Now Datasheet
28V MOSFET Transistor - 285-MRF6S19140HR3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
28V MOSFET Transistor
285-MRF6S19140HR3
28V MOSFET Transistor 285-MRF6S19140HR3
RF MOSFET LDMOS 28V NI880H Product overview: MRF6S19140HR3 from Freescale Semiconductor, Inc. (NXP Semiconductors) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF6S19140HR3 can be used for catalog matching and distributor lookup.

RF MOSFET LDMOS 28V NI880H Product overview: MRF6S19140HR3 from Freescale Semiconductor, Inc. (NXP Semiconductors) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF6S19140HR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MRF6S19140HR3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MRF6S19140HR3
RF MOSFET LDMOS 28V NI880H

RF MOSFET LDMOS 28V NI880H

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number MRF6S19140HR3-ND 928074-MRF6S19140HR3 285-MRF6S19140HR3 MRF6S19140HR3
Product Name RF FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF6S19140HR3 28V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT-957A SOT3; NI-880H-2L Bulk Chassis Mount
Unlock Full Specs
to access all available technical data