NXP Semiconductors MOSFET Transistor MRF6522-10

Description
Product overview: MRF6522-10 from Freescale Semiconductor - NXP is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF6522-10 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: MRF6522-10 from Freescale Semiconductor - NXP is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF6522-10 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MOSFET Transistor
285-MRF6522-10
MOSFET Transistor 285-MRF6522-10
Product overview: MRF6522-10 from Freescale Semiconductor - NXP is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF6522-10 can be used for catalog matching and distributor lookup.

Product overview: MRF6522-10 from Freescale Semiconductor - NXP is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF6522-10 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF6522-10 - 1020245-MRF6522-10 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF6522-10
1020245-MRF6522-10
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF6522-10 1020245-MRF6522-10
Manufacturer: Freescale Semiconductor - NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020245-MRF6522-10 Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Freescale Semiconductor - NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1020245-MRF6522-10
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 285-MRF6522-10 1020245-MRF6522-10
Product Name MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF6522-10
Unlock Full Specs
to access all available technical data

Similar Products

30 V, N-channel Trench MOSFET - BUK6D16-30EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
IDSS 8400 milliamps
View Details
2 suppliers
MOSFETs - 2060124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
View Details
CSD23202W10 CSD23202W10 12 V P-Channel NexFET(TM) Power MOSFET - CSD23202W10 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -12 volts
rDS(on) 0.0530 ohms
View Details
7 suppliers