NXP Semiconductors RF FETs, MOSFETs MRF5S21045NR1

Description
RF Mosfet LDMOS 28V 500mA 2.12GHz 14.5dB 10W TO-270 WB-4
Request a Quote Datasheet
Description
RF Mosfet LDMOS 28V 500mA 2.12GHz 14.5dB 10W TO-270 WB-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - MRF5S21045NR1-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
MRF5S21045NR1-ND
RF FETs, MOSFETs MRF5S21045NR1-ND
RF Mosfet LDMOS 28V 500mA 2.12GHz 14.5dB 10W TO-270 WB-4

RF Mosfet LDMOS 28V 500mA 2.12GHz 14.5dB 10W TO-270 WB-4

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF5S21045NR1 - 811976-MRF5S21045NR1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF5S21045NR1
811976-MRF5S21045NR1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF5S21045NR1 811976-MRF5S21045NR1
Manufacturer: NXP USA Inc. Win Source Part Number: 811976-MRF5S21045NR1 Packaging: Reel Voltage - Rated: 68V Frequency: 2.12GHz Current - Test: 500mA Gain: 14.5dB Transistor Type: LDMOS Voltage - Test: 28V Power - Output: 10W Part Status: Obsolete (End Of Life) Supplier Device Package: TO-270 WB-4 Manufacturer Package: TO-270AB Popularity: Low Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Part Number Series: MRF5S21045

Manufacturer: NXP USA Inc.
Win Source Part Number: 811976-MRF5S21045NR1
Packaging: Reel
Voltage - Rated: 68V
Frequency: 2.12GHz
Current - Test: 500mA
Gain: 14.5dB
Transistor Type: LDMOS
Voltage - Test: 28V
Power - Output: 10W
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-270 WB-4
Manufacturer Package: TO-270AB
Popularity: Low
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 3 (168 Hours)
Part Number Series: MRF5S21045

Buy Now
Singapore, Singapore
68V 2.12GHZ MOSFET Transistor
285-MRF5S21045NR1
68V 2.12GHZ MOSFET Transistor 285-MRF5S21045NR1
FET RF 68V 2.12GHZ TO270-4 / RF Power Field Effect Transistors Product overview: MRF5S21045NR1 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68V, 2.12GHZ. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 68V, 2.12GHZ, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF5S21045NR1 can be used for catalog matching and distributor lookup.

FET RF 68V 2.12GHZ TO270-4 / RF Power Field Effect Transistors Product overview: MRF5S21045NR1 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68V, 2.12GHZ. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 68V, 2.12GHZ, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF5S21045NR1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number MRF5S21045NR1-ND 811976-MRF5S21045NR1 285-MRF5S21045NR1
Product Name RF FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF5S21045NR1 68V 2.12GHZ MOSFET Transistor
Package Type TO-270AB SOT3 Reel
Unlock Full Specs
to access all available technical data