RF power field effect transistor designed for base station applications from 1900 to 2000 MHz, suitable for TDMA, CDMA, and multicarrier amplifiers. Packaged in a CASE 465B-03, STYLE 1 (NI-880) case. Capable of 32 W average output power at 28 Vdc with 14 dB power gain and 26% drain efficiency under 2-carrier N-CDMA conditions. Operates with a maximum drain-source voltage of 65 Vdc and handles up to 5:1 VSWR. Integrated ESD protection, internal input and output matching, and RoHS compliance. Thermal resistance junction to case is 0.41 °C/W at 80 °C case temperature with 100 W CW operation.
RF Mosfet LDMOS 28V 1.4A 1.93GHz ~ 1.99GHz 14dB 32W NI-880H-2L
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | MRF5S19150HR5-ND |
| Product Name | RF FETs, MOSFETs |
| Package Type | SOT-957A |