Manufacturer: NXP
Win Source Part Number: 138640-MRF19085LSR3
Packaging: Reel - TR
Voltage Rating: 65V
Frequency: 1.93GHz to 1.99GHz
Current - Test: 850mA
Gain: 13dB
Transistor Polarity: LDMOS
Voltage - Test: 26V
Power - Output: 18W
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: NI-780S
RF Mosfet LDMOS 26V 850mA 1.93GHz ~ 1.99GHz 13dB 18W NI-780S
FET RF 65V 1.99GHZ NI-780S Product overview: MRF19085LSR3 from Freescale Semiconductor - NXP is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 1.99GHZ. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, 1.99GHZ, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF19085LSR3 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 138640-MRF19085LSR3 | MRF19085LSR3-ND | 285-MRF19085LSR3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF19085LSR3 | RF FETs, MOSFETs | 65V 1.99GHZ MOSFET Transistor |
| Polarity | LDMOS |