The MRF19045LR3 is an N-channel enhancement-mode lateral MOSFET designed for RF power amplification in 1900 to 2000 MHz PCN and PCS base station applications, supporting TDMA, CDMA, and multicarrier systems. It is packaged in a CASE 465E-04, NI-400 style, with a maximum case operating temperature of 150°C and an internal thermal resistance of 1.65°C/W. The device is internally matched for ease of use, provides up to 45 W output power at 26 V, delivers 14.9 dB power gain at 1930 MHz, and maintains 23.5% drain efficiency under 9.5 W average output conditions. It is rated for operation with a 5:1 VSWR and features integrated ESD protection, RoHS compliance, and is supplied in tape and reel packaging. The part meets Human Body Model Class 2 and Machine Model M3 ESD standards.
Manufacturer: NXP
Win Source Part Number: 928059-MRF19045LR3
Features: RF Mosfet LDMOS 26 V 550 mA 1.93GHz 14.5dB 9.5W NI-400-240
Package: NI-400
Package: Reel - TR
Part Status: Obsolete
Family Name: MRF19
Categories: Discrete Semiconductor Products
Case / Package: NI-400-240
ECCN: 5A991G
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 928059-MRF19045LR3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF19045LR3 |
| Package Type | SOT3; NI-400-240 |