Win Source Part Number: 1339330-MRF1550NT1
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Package: Tape & Reel
Standard Package: 500
Voltage - Rated: 40 V
Technology: LDMOS
Frequency: 175MHz
Current - Test: 500 mA
Gain: 14.5dB
Voltage - Test: 12.5 V
Power - Output: 50W
Mounting Type: Chassis Mount
Package / Case: TO-272AA
Supplier Device Package: TO-272-6
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
Current Rating (Amps): 12A
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: NXP USA Inc.
Base Product Number: MRF15
Product Status: Obsolete
RF MOSFET LDMOS 12.5V TO272-6 Product overview: MRF1550NT1 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12.5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF1550NT1 can be used for catalog matching and distributor lookup.
RF Mosfet LDMOS 12.5V 500mA 175MHz 14.5dB 50W TO-272-6
FET RF 40V 175MHZ TO272-6 WRAP
RF MOSFET LDMOS 12.5V TO272-6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF MOSFET Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | 1339330-MRF1550NT1 | 285-MRF1550NT1 | MRF1550NT1TR-ND | MRF1550NT1 | MRF1550NT1 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs | 12.5V MOSFET Transistor | RF FETs, MOSFETs | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Output Power | 50 watts | ||||
| Power Gain | 14.5 dB | 14.5 dB | |||
| Operating Frequency | 175 MHz | 175 MHz |