NXP Semiconductors RF FETs, MOSFETs MRF1550FNT1

Description
RF Mosfet LDMOS 12.5V 500mA 175MHz 14.5dB 50W TO-272-6
Request a Quote Datasheet
Description
RF Mosfet LDMOS 12.5V 500mA 175MHz 14.5dB 50W TO-272-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - MRF1550FNT1-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
MRF1550FNT1-ND
RF FETs, MOSFETs MRF1550FNT1-ND
RF Mosfet LDMOS 12.5V 500mA 175MHz 14.5dB 50W TO-272-6

RF Mosfet LDMOS 12.5V 500mA 175MHz 14.5dB 50W TO-272-6

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF1550FNT1 - 928057-MRF1550FNT1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF1550FNT1
928057-MRF1550FNT1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF1550FNT1 928057-MRF1550FNT1
Manufacturer: NXP Win Source Part Number: 928057-MRF1550FNT1 Features: RF Mosfet LDMOS 12.5 V 500 mA 175MHz 14.5dB 50W TO-272-6 Package: TO-272BA Package: Reel - TR Part Status: Obsolete Family Name: MRF15 Categories: Discrete Semiconductor Products Case / Package: TO-272-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075

Manufacturer: NXP
Win Source Part Number: 928057-MRF1550FNT1
Features: RF Mosfet LDMOS 12.5 V 500 mA 175MHz 14.5dB 50W TO-272-6
Package: TO-272BA
Package: Reel - TR
Part Status: Obsolete
Family Name: MRF15
Categories: Discrete Semiconductor Products
Case / Package: TO-272-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MRF1550FNT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MRF1550FNT1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MRF1550FNT1
RF MOSFET LDMOS 12.5V TO272-6

RF MOSFET LDMOS 12.5V TO272-6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number MRF1550FNT1-ND 928057-MRF1550FNT1 MRF1550FNT1
Product Name RF FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF1550FNT1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-272BA SOT3; TO-272-6 TO-272-6
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 27 Watt Discrete Power GaN on SiC HEMT - TGF2954 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.6 dB
View Details
2 suppliers
Single FETs, MOSFETs - AUIRFP2907Z-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
2 suppliers