RF MOSFET LDMOS 12.5V TO272-6 Product overview: MRF1535NT1 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12.5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF1535NT1 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 789394-MRF1535NT1
Packaging: Reel package
Package: TO-272AA
Current Rating: 6A
Frequency: 520MHz
Current - Test: 500mA
Gain: 13.5dB
Transistor Type: LDMOS
Voltage - Test: 12.5V
Power - Output: 35W
Family Name: MRF1535
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-272-6
Voltage Rating DC: 40V
Introduction Date: December 18, 2004
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
RF Mosfet LDMOS 12.5V 500mA 520MHz 13.5dB 35W TO-272-6
RF MOSFET Transistors RF LDMOS FET TO-272N
RF MOSFET LDMOS 12.5V TO272-6
FET RF 40V 520MHZ TO272-6 WRAP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF MOSFET Transistors |
| Product Number | 285-MRF1535NT1 | 789394-MRF1535NT1 | MRF1535NT1TR-ND | MRF1535NT1 | MRF1535NT1 | MRF1535NT1 |
| Product Name | 12.5V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF1535NT1 | RF FETs, MOSFETs | RF MOSFET Transistors | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF FETs, MOSFETs |
| Package Type | Tape & Reel (TR) | SOT3 | TO-272AA | Chassis Mount | TO-272AA |