NXP Semiconductors RF FETs, MOSFETs MRF1518NT1

Description
RF Mosfet LDMOS 12.5V 150mA 520MHz 13dB 8W PLD-1.5
Request a Quote Datasheet
Description
RF Mosfet LDMOS 12.5V 150mA 520MHz 13dB 8W PLD-1.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - MRF1518NT1TR-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
MRF1518NT1TR-ND
RF FETs, MOSFETs MRF1518NT1TR-ND
RF Mosfet LDMOS 12.5V 150mA 520MHz 13dB 8W PLD-1.5

RF Mosfet LDMOS 12.5V 150mA 520MHz 13dB 8W PLD-1.5

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF1518NT1 - 789393-MRF1518NT1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF1518NT1
789393-MRF1518NT1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF1518NT1 789393-MRF1518NT1
Manufacturer: NXP Win Source Part Number: 789393-MRF1518NT1 Packaging: Reel package Package: PLD-1.5 Current Rating: 4A Frequency: 520MHz Current - Test: 150mA Gain: 13dB Transistor Type: LDMOS Voltage - Test: 12.5V Power - Output: 8W Family Name: MRF1518 Categories: Discrete Semiconductor Products Manufacturer Package: PLD-1.5 Voltage Rating DC: 40V Introduction Date: March 01, 2005 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 789393-MRF1518NT1
Packaging: Reel package
Package: PLD-1.5
Current Rating: 4A
Frequency: 520MHz
Current - Test: 150mA
Gain: 13dB
Transistor Type: LDMOS
Voltage - Test: 12.5V
Power - Output: 8W
Family Name: MRF1518
Categories: Discrete Semiconductor Products
Manufacturer Package: PLD-1.5
Voltage Rating DC: 40V
Introduction Date: March 01, 2005
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
12.5V MOSFET Transistor
285-MRF1518NT1
12.5V MOSFET Transistor 285-MRF1518NT1
RF MOSFET LDMOS 12.5V PLD-1.5 Product overview: MRF1518NT1 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12.5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF1518NT1 can be used for catalog matching and distributor lookup.

RF MOSFET LDMOS 12.5V PLD-1.5 Product overview: MRF1518NT1 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12.5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF1518NT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RF MOSFET Transistors
MRF1518NT1
RF MOSFET Transistors MRF1518NT1
RF MOSFET Transistors RF LDMOS FET PLD1.5N

RF MOSFET Transistors RF LDMOS FET PLD1.5N

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MRF1518NT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MRF1518NT1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MRF1518NT1
RF MOSFET LDMOS 12.5V PLD-1.5

RF MOSFET LDMOS 12.5V PLD-1.5

Supplier's Site
RF FETs, MOSFETs - MRF1518NT1 - ODG (Origin Data Global)
Shenzhen, China
RF FETs, MOSFETs
MRF1518NT1
RF FETs, MOSFETs MRF1518NT1
FET RF 40V 520MHZ PLD-1.5

FET RF 40V 520MHZ PLD-1.5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF MOSFET Transistors
Product Number MRF1518NT1TR-ND 789393-MRF1518NT1 285-MRF1518NT1 MRF1518NT1 MRF1518NT1 MRF1518NT1
Product Name RF FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF1518NT1 12.5V MOSFET Transistor RF MOSFET Transistors Discrete Semiconductor Products - Transistors - FETs, MOSFETs RF FETs, MOSFETs
Package Type PLD-1.5 SOT3 Tape & Reel (TR) PLD-1.5 PLD-1.5
Unlock Full Specs
to access all available technical data