Manufacturer: NXP
Win Source Part Number: 928025-MPXV7025GP
Series: MPXV7025
Operating Temperature Range: -40°C ~ 125°C
Features: Pressure Sensor ±3.63PSI (±25kPa) Compound Male - 0.13" (3.18mm) Tube 0.2 V ~ 4.7 V 8-SMD, Gull Wing, Side Port
Package: 8-SMD, Gull Wing, Side Port
Package: Tube
Part Status: Obsolete
Family Name: MPXV7
Categories: Sensors
Case / Package: 8-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 125
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
PRESSURE SENSOR, GAUGE, -25 TO 25KPA, 1369-01; Pressure Type:Gauge; Sensitivity, V/P:90mV/kPa; Operating Pressure Min:-25kPa; Operating Pressure Max:25kPa; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:SOP RoHS Compliant: Yes
SENSOR 3.63PSIC 0.13 4.7V 8SOP
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 928025-MPXV7025GP | 62M3502 | MPXV7025GP |
| Product Name | Pressure Sensors, Transducers - MPXV7025GP | Pressure Sensor, Gauge, -25 To 25Kpa, 1369-01; Pressure Type Nxp | Sensors, Transducers - Pressure Sensors, Transducers |
| Package / Mounting | Surface Mount (SMD); 8-SOP |