Manufacturer: NXP
Win Source Part Number: 140926-MPXV7007DP
Termination Style: PCB
Features: Temperature Compensated
Output Type: Analog Voltage
Output: 0.5 V to 4.5 V
Accuracy: ±5%
Pressure Type: Differential
Operating Pressure: ±1.02 PSI (±7 kPa)
Port Size: Male - 0.13" (3.3mm) Tube, Dual
Port Style: Barbed
Maximum Pressure: ±10.88 PSI (±75 kPa)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
SENSOR 1.02PSID 0.13 4.5V 8SOP
PRESSURE SENSOR, -7-7KPA, SOP-8; Pressure Type:Differential; Sensitivity, V/P:286mV/kPa; Operating Pressure Min:-7kPa; Operating Pressure Max:7kPa; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:SOP; No. of RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 140926-MPXV7007DP | MPXV7007DP | 31AC6655 |
| Product Name | Pressure Sensors, Transducers - MPXV7007DP | Sensors, Transducers - Pressure Sensors, Transducers | Pressure Sensor, -7-7Kpa, Sop-8; Pressure Type Nxp |
| Compensated | Compensated | ||
| Pressure Type | Differential; Differential | ||
| Pressure Range | 1.02 psi (0.7179 m H2O) |