The MPXV7002 pressure sensor is a silicon-based piezoresistive transducer designed for applications requiring precise pressure measurements. It operates within a pressure range of -2 to +2 kPa and provides a ratiometric output voltage of 0.5 to 4.5 V, making it suitable for microcontroller or microprocessor-based
Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1226698-MPXV7002GP
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
SENSOR 0.29PSIC 0.13 4.5V 8SOP
PRESSURE SENSOR, -2-2KPA, SOP-8; Pressure Type:Gauge; Sensitivity, V/P:1mV/kPa; Operating Pressure Min:-2kPa; Operating Pressure Max:2kPa; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:SOP; No. of Pins:8Pins; RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 1226698-MPXV7002GP | MPXV7002GP | 31AC6654 |
| Product Name | Pressure Sensors, Transducers - MPXV7002GP | Sensors, Transducers - Pressure Sensors, Transducers | Pressure Sensor, -2-2Kpa, Sop-8; Pressure Type Nxp |
| Input Voltage | 4.75 to 5.25 volts | 4.75 to 5.25 volts |