Manufacturer: NXP
Win Source Part Number: 137746-MPXV7002DPT1
Termination Style: PCB
Features: Temperature Compensated
Output Type: Analog Voltage
Output: 0.5 V to 4.5 V
Accuracy: ±5%
Pressure Type: Differential
Operating Pressure: ±0.29 PSI (±2 kPa)
Port Size: Male - 0.13" (3.3mm) Tube, Dual
Port Style: Barbed
Maximum Pressure: ±10.88 PSI (±75 kPa)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: 10°C to 60°C
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): MPXV7002DP;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
PRESSURE SENSOR, -2 TO 2KPA, SOP-8; Pressure Type:Differential; Sensitivity, V/P:1V/kPa; Operating Pressure Min:-2kPa; Operating Pressure Max:2kPa; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:SOP; MSL:- RoHS Compliant: Yes
PRESSURE SENSOR, 2 TO -2KPA, SOP-8; Pressure Type:Differential; Sensitivity, V/P:1V/kPa; Operating Pressure Min:-2kPa; Operating Pressure Max:2kPa; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:SOP; No. of RoHS Compliant: Yes
SENSOR 0.29PSID 0.13 4.5V 8SOP
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 137746-MPXV7002DPT1 | 28X3717 | MPXV7002DPT1 |
| Product Name | Pressure Sensors, Transducers - MPXV7002DPT1 | Pressure Sensor, -2 To 2Kpa, Sop-8; Pressure Type Nxp | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated | ||
| Pressure Type | Differential; Differential | ||
| Pressure Range | 0.2900 psi (0.2041 m H2O) |