Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1226695-MPXV7002DP
Family Name: MPXV7002D
Manufacturer Homepage: www.freescale.com
Alternative Parts (Cross-Reference): MPXV7002DPT1;
Introduction Date: September 13, 2005
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Automotive
PRESSURE SENSOR, 2KPA, 10 TO 60DEG C; Pressure Type:Differential; Sensitivity, V/P:1V/kPa; Operating Pressure Min:-2kPa; Operating Pressure Max:2kPa; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:SOP RoHS Compliant: Yes
Pressure Sensor, Differential, 1 V/kPa, -2 kPa, 2 kPa, 4.75 V, 5.25 V RoHS Compliant: Yes
Integrated Circuits (ICs) - Sensors - Pressure Sensors
| Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 1226695-MPXV7002DP | 70K3587 | 83T3011 | MPXV7002DP |
| Product Name | Pressure Sensors, Transducers - MPXV7002DP | Pressure Sensor, 2Kpa, 10 To 60Deg C; Pressure Type Nxp | Pressure Sensor, Differential, 1 V/kpa, -2 Kpa, 2 Kpa, 4.75 V, 5.25 V Rohs Compliant Nxp | Integrated Circuits (ICs) - Sensors - Pressure Sensors |
| Applications | Automobile |