Manufacturer: NXP USA Inc.
Win Source Part Number: 1336606-MPXV5100GP
Category: Sensors, Transducers>Pressure
Packaging: Tray
Termination Style: Gull Wing
Features: Temperature Compensated
Applications: Board Mount
Standard Package: 125
Output Type: Analog Voltage
Output: 0.2 V ~ 4.7 V
Accuracy: ±2.5%
Pressure Type: Vented Gauge
Operating Pressure: 14.5PSI (100kPa)
Port Size: Male - 0.13" (3.17mm) Tube
Port Style: Barbless
Maximum Pressure: 58.02PSI (400kPa)
Voltage - Supply: 4.75V ~ 5.25V
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-SMD, Gull Wing, Side Port
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 935319366117
Base Product Number: MPXV5100
RoHS Status: ROHS3 Compliant
SENSOR 14.5PSIG 0.13 4.7V 8SOP
PRESSURE SENSOR, 0-100KPA, SOP-8; Pressure Type:Gauge; Sensitivity, V/P:45mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:100kPa; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:SOP; No. of RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 1336606-MPXV5100GP | MPXV5100GP | 31AC6652 |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers | Pressure Sensor, 0-100Kpa, Sop-8; Pressure Type Nxp |
| Compensated | Compensated | ||
| Pressure Type | Gauge; Vented Gauge | ||
| Package / Mounting | Surface Mount (SMD); 8-SMD, Gull Wing, Side Port | ||
| Packing Method | Tray |